TE Connectivity 1099939-9
- 收藏
- 对比
1099939-9
2460-1099939-9
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, AMERICAS / ASIA, Compression, ≤ 35 kV, Copper, Compression, Tinned Cu, 250 kcmil, Terminal Lug, 2 Hole, Stud Size 1/2
1最小包装量--
1099939-9详情
TE Connectivity 1099939-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
A67870-000
Compression Connector Product Availabilityu2009
AMERICAS, ASIA
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 35
Compression Connector Conductor Materialu2009
Copper
Crimp Typeu2009
Compression
TE Internal #
1099939-9
TE Internal Description
COMP 2H TERM CU 250 LG BRL-062-1/2
1099939-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。