TE Connectivity 10HPSNS1
- 收藏
- 对比
10HPSNS1
2460-10HPSNS1
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, None Input, DPST, Complete Shield, Locking Socket & Shrouded Output, 1 MOOP, Vertical, Corcom HP
1最小包装量--
10HPSNS1详情
TE Connectivity 10HPSNS1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Filter Shield Typeu2009
Complete Shield
Filter Safety Featuresu2009
Locking Socket & Shrouded Output
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
None
Filter Typeu2009
电源输入模块
TE Internal Description
10HPSNS1=F8498
TE Internal #
3-1609158-2
10HPSNS1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。