TE Connectivity 10 SYSTEM 50 HDR DRST SHRD
- 收藏
- 对比
10 SYSTEM 50 HDR DRST SHRD
2460-10 SYSTEM 50 HDR DRST SHRD
无类别的
--
大陆
立即发货

CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM, Pitch Spacing:1.27mm, No. of Contacts:10Contacts, Gender:Header, Product Range:AMPMODU Series, Contact Termination Type:Through Hole, No. of Rows:2Rows, Contact Material:Copper Alloy RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。