TE Connectivity 11019459-00
- 收藏
- 对比
11019459-00
2460-11019459-00
无类别的
--
大陆
立即发货

TE Connectivity STAINLESS STEEL CLIP
1最小包装量--
11019459-00详情
TE Connectivity 11019459-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP10
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
2
11019459-00拓展信息







哦! 它是空的。