TE Connectivity 11026275-00
- 收藏
- 对比
11026275-00
2460-11026275-00
气体传感器
--
大陆
立即发货

DT1-028K Piezoelectric Film Sensor with Silver Ink Electrode
1最小包装量--
11026275-00详情
TE Connectivity 11026275-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Special Features
Flexible leads; Dynamic strain sensing
Category
运动检测传感器
Mounting
电缆安装
RoHS
Non-Compliant
Usage Level
Commercial grade
操作温度
-40 to 60 °C
类型
Thin piezo polymer film technology
输出类型
Analog
感应距离
Contact
筛选水平
Commercial
敏感度
-
11026275-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。