TE Connectivity 1102839-1
- 收藏
- 对比
1102839-1详情
TE Connectivity 1102839-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
Manufacturer Part Number
02549
Manufacturer
Greenlee
For Use With
HTS Series Heavy Duty Rectangular Connectors
RoHS
Non-Compliant
Package
Box
厂商
TE Connectivity
Product Status
活跃
系列
*
类型
Hood
颜色
Black
弱电
Compliant
家人
HF
螺纹尺寸
M40
产品长度
184 mm
评级结果
IP68
1102839-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。