TE Connectivity 1103249-1
- 收藏
- 对比
1103249-1
2460-1103249-1
重载连接器 - 插件,模块
--
大陆
立即发货

Connector Accessories Faceplate Kit Straight Polycarbonate Gray Loose
1最小包装量--
1103249-1详情
TE Connectivity 1103249-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PC
Manufacturer Part Number
692C037G01
Manufacturer
Cutler Hammer, Div of Eaton Co
Body Orientation
Straight
Product Diameter (mm)
Not Required(mm)
RoHS
Non-Compliant
包装
Bulk
连接器类型
Pin
类型
FACEPLATE KIT
颜色
Grey
性别
Female
弱电
Compliant
极数
1
1103249-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。