TE Connectivity 1106461-3
- 收藏
- 对比
1106461-3详情
TE Connectivity 1106461-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
For Use With
HTS Series Heavy Duty Rectangular Connectors
Package
Box
厂商
TE Connectivity
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
1106461-3
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
Manufacturer Series
1106461
包装
Box
系列
*
无铅代码
有
类型
Hood
Reach合规守则
compliant
Brand Name
HTS
连接器支持类型
连接器附件
家人
EMV-K
产品长度
156 mm
1106461-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。