TE Connectivity 1-106901-5
- 收藏
- 对比
1-106901-5
2460-1-106901-5
集成电路(IC)
--
大陆
立即发货

1-106901-5 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
1-106901-5详情
TE Connectivity 1-106901-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
Manufacturer Series
106901
Risk Rank
5.74
Ihs Manufacturer
TYCO ELECTRONICS AMP
Part Life Cycle Code
Obsolete
Manufacturer Part Number
1-106901-5
连接器类型
光纤连接器适配器
附加功能
SC双向适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
RECEPTACLE
耦合类型
SNAP
连接类型
SIMPLEX
1-106901-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。