TE Connectivity 1108810-1
- 收藏
- 对比
1108810-1
2460-1108810-1
圆形连接器
--
大陆
立即发货

1108810-1 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
--最小包装量--
1108810-1详情
TE Connectivity 1108810-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
Straight
Termination Method
Crimp
Mounting Styles
Cable
Factory Pack QuantityFactory Pack Quantity
80
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Package
Box
厂商
TE Connectivity
Product Status
活跃
系列
*
子类别
Terminals
触点类型
SIGNAL
引脚数量
3
触点性别
PIN
线规
2(AWG)
产品类别
Terminals
产品类别
Terminals
1108810-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。