TE Connectivity 1-1099899-8
- 收藏
- 对比
1-1099899-8
2460-1-1099899-8
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, AMERICAS / ASIA, Compression, ≤ 35 kV, Copper, Compression, Tinned Cu, 750 kcmil, Terminal Lug, 1 Hole, Stud Size 5/8
1最小包装量--
1-1099899-8详情
TE Connectivity 1-1099899-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Crimp Typeu2009
Compression
Compression Connector Conductor Materialu2009
Copper
Compression Connector Voltage Classu2009(kV)
≤ 35
Compression Connector Technologyu2009
Compression
Compression Connector Product Availabilityu2009
AMERICAS, ASIA
Alias #
E32122-000
TE Internal Description
COMP TERM CU 750 LG BRL-088-5/8
TE Internal #
1-1099899-8
1-1099899-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。