TE Connectivity 1-1099939-0
- 收藏
- 对比
1-1099939-0
2460-1-1099939-0
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ASIA / AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Tinned Cu, 300 kcmil, Terminal Lug, 2 Hole, Stud Size 1/2
1最小包装量--
1-1099939-0详情
TE Connectivity 1-1099939-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Crimp Typeu2009
Compression
Compression Connector Conductor Materialu2009
Copper
Compression Connector Voltage Classu2009(kV)
≤ 35
Compression Connector Technologyu2009
Compression
Compression Connector Product Availabilityu2009
AMERICAS, ASIA
Alias #
E03152-000
TE Internal Description
COMP 2H TERM CU 300 LG BRL-062-1/2
TE Internal #
1-1099939-0
1-1099939-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。