TE Connectivity 1116075-6
- 收藏
- 对比
1116075-6
2460-1116075-6
模块化连接器 - 插孔
--
大陆
立即发货

Modular Connectors / Ethernet Connectors INV MJ 1X1 SHIELDED LED (Y/Y)
1最小包装量--
1116075-6详情
TE Connectivity 1116075-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
1116075-6
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.85
Manufacturer Series
1116075
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
HTS代码
8536.69.40.30
Reach合规守则
compliant
1116075-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。