TE Connectivity 1116565-1
- 收藏
- 对比
1116565-1
2460-1116565-1
集成电路(IC)
--
大陆
立即发货

1116565-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
1116565-1详情
TE Connectivity 1116565-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
Manufacturer Part Number
1116565-1
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
Manufacturer Series
1116565
连接器类型
电信和数据通信连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
8
Reach合规守则
unknown
触点性别
FEMALE
空壳
NO
主体/外壳样式
JACK
1116565-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。