TE Connectivity 1-1192916-9
- 收藏
- 对比
1-1192916-9详情
TE Connectivity 1-1192916-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
L2RR-L1YD
Approvals
CE, cURus
Lens Shape
Dome
Manufacturer
Autonics
Package
Bulk
Base Product Number
1192916
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
388385-000
Brand
TE Connectivity / Raychem
系列
*
零件状态
活跃
子类别
数据总线组件
产品类别
数据总线连接器
镜头颜色
Yellow
面板后深度
1.71
灯型
LED
产品类别
Data Bus Components - Connectors
知识产权评级
IP52
1-1192916-9拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。