TE Connectivity 1-1194907-6
- 收藏
- 对比
1-1194907-6
2460-1-1194907-6
集成电路(IC)
--
大陆
立即发货

D-142-50 Product Type:SolderSleeve, Terminal & Splice Style:Splice, Sealable:Yes, Wire Insulation Diameter (Max):.125 in, Wire Insulation Diameter (Max):3.175 mm Solder Sleeve Splice .125" | Part# 1-1194907-6 | 3.175 mm | TE Connectivity
1最小包装量--
1-1194907-6详情
TE Connectivity 1-1194907-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1-1194907-6
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.76
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
not_compliant
端子和接线板类型
线端子
1-1194907-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。