TE Connectivity 1-1194927-8
- 收藏
- 对比
1-1194927-8
2460-1-1194927-8
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Wire Terminator / Shield Terminator / Cable Terminator, 4.45 mm [.175 in] Expanded Inside
1最小包装量--
1-1194927-8详情
TE Connectivity 1-1194927-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pre-Installed Leadu2009
无
Recovered Inside Diameter (Max)u2009
.31u2009mmu2009[u2009.012u2009inu2009]
Expanded Inside Diameter (Min)u2009
4.45u2009mmu2009[u2009.175u2009inu2009]
Operating Temperature (Max)u2009(°C)
150
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
TE Internal Description
D-148-0208
TE Internal #
623163-000
1-1194927-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。