TE Connectivity 1-119738-1
- 收藏
- 对比
1-119738-1
2460-1-119738-1
端子板 - 线对板
--
大陆
立即发货

Standard Edge Connectors, Board-to-Board, 50 Position, .1 in [2.54 mm] Centerline, 25 Dual Positions, 2 Row, Black, Glass Filled PBT, AMP ECONOMATE
1最小包装量--
1-119738-1详情
TE Connectivity 1-119738-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-119738-1
TE Internal Description
AMP PACE CONN 25POS 100X200C/L
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
50
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Dual Positionsu2009
25
Number of Rowsu2009
2
1-119738-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。