TE Connectivity 1123721-4
- 收藏
- 对比
1123721-4
2460-1123721-4
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 250 VAC, 250 VDC, Tin, 22 – 18 AWG Wire Size, .33 – .82 mm² Wire Size, Wire-to-Wire, Wire & Cable, Crimp, Economy Power
1最小包装量--
1123721-4详情
TE Connectivity 1123721-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
22 – 18
Contact Mating Area Plating Materialu2009
Tin
Operating Voltageu2009(VDC)
250
Operating Voltageu2009(VAC)
250
Power Contact Typeu2009
Contact
TE Internal Description
EP CONN. REC CONTACT
TE Internal #
1123721-4
1123721-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。