TE Connectivity 112390-01
- 收藏
- 对比
112390-01详情
TE Connectivity 112390-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
Type of control element
旋转按钮
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
包装
Bulk
子类别
汽车连接器
产品类别
汽车连接器
产品
Housings
产品类别
汽车连接器
112390-01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。