TE Connectivity 112835-000
- 收藏
- 对比
112835-000
2460-112835-000
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 18
1最小包装量--
112835-000详情
TE Connectivity 112835-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 5 days ago)
底架
Panel
Contact Materials
Copper
RoHS
Compliant
终端
Stud
投掷配置
SPST
触点额定电流
500 A
112835-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。