TE Connectivity 11310000
- 收藏
- 对比
11310000
2460-11310000
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Card Tie Polyvinyl Chloride Black
1最小包装量--
11310000详情
TE Connectivity 11310000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
聚氯乙烯
Mounting Styles
TIE
Marker Type
PRE-MARKED CARD
Minimum Temperature
- 40 C
Unit Weight
0.064000 oz
Factory Pack QuantityFactory Pack Quantity
500
Part # Aliases
EC4942-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Maximum Temperature
+ 70 C
包装
Bulk
类型
K-Type
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
图例
0
产品
Markers
特征
Self-extinguishing
产品类别
Wire Labels & Markers
长度
60 mm
11310000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。