TE Connectivity 1-1326626-0
- 收藏
- 对比
1-1326626-0
2460-1-1326626-0
集成电路(IC)
--
大陆
立即发货

Fakra, 1P, RG174 Plg Hsg, Body Cl
1最小包装量--
1-1326626-0详情
TE Connectivity 1-1326626-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
1-1326626-0
Part Life Cycle Code
Transferred
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.76
Contact Finish Mating
GOLD (50) OVER NICKEL
Manufacturer Series
1326626
Mounting Styles
STRAIGHT
JESD-609代码
e0
连接器类型
射频SMB连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
SNAP
触点表面处理 终端
TIN LEAD (79) OVER NICKEL
1-1326626-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。