TE Connectivity 1-1348840-3
- 收藏
- 对比
1-1348840-3
2460-1-1348840-3
套管 - 音频连接器
--
大陆
立即发货

1-1348840-3 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
1-1348840-3详情
TE Connectivity 1-1348840-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
1-1348840-3
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Manufacturer Series
1348840
无铅代码
有
连接器类型
光纤连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
耦合类型
SNAP
连接类型
DUPLEX
1-1348840-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。