TE Connectivity 1-1377175-9
- 收藏
- 对比
1-1377175-9
2460-1-1377175-9
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 22 – 16 AWG Wire Size, .34 – 1.5 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, Brass, Tin Plating, Bag
1最小包装量--
1-1377175-9详情
TE Connectivity 1-1377175-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1377175-9
TE Internal Description
SMP 0-0160834-2
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
22 – 16
Wire Sizeu2009(mm²)
.34 – 1.5
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
1-1377175-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。