TE Connectivity 1-1393589-8
- 收藏
- 对比
1-1393589-8详情
TE Connectivity 1-1393589-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Palladium
安装类型
通孔
Contact Materials
Brass
For Use With
DIN41612 Type M Male Connector
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
PCB 安装
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
DIN 41612
包装
Tray
定位的数量
-
行数
-
性别
Male
子类别
电源连接器
螺距
-
方向
直角
额定电流
25.0A
终端样式
-
产品类别
董事会的权力
安装角
Right
产品类别
董事会的权力
1-1393589-8拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。