TE Connectivity 1-1393672-4
- 收藏
- 对比
1-1393672-4
2460-1-1393672-4
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, DIN 1.6/5.6 Connectors RF Interface, Jack, 75 Ω, 02Y (St)CY 0.45/2.0, Snap-On / Screw, 8 GHz Operating Frequency, Cable-to-Cable
1最小包装量--
1-1393672-4详情
TE Connectivity 1-1393672-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RF Connector Styleu2009
Jack
RF Interfaceu2009
DIN 1.6/5.6 Connectors
Alias #
AMP-1-1393672-4
TE Internal Description
V23612B 602G 76=GEHAEUSEKUPPLE
TE Internal #
1-1393672-4
Compatible With RF Cable Typeu2009
02Y (St)CY 0.45/2.0
Impedanceu2009(Ω)
75
RF Connector Mated Outer Diameter (Approximate)u2009
11.8u2009mmu2009[u2009.465u2009inu2009]
1-1393672-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。