TE Connectivity 1-1393682-3
- 收藏
- 对比
1-1393682-3
2460-1-1393682-3
同轴连接器(射频)
--
大陆
立即发货

Conn 1.6/5.6 PL 75Ohm ST Cable Mount Gold
1最小包装量--
1-1393682-3详情
TE Connectivity 1-1393682-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
同轴电缆
Body Orientation
Straight
Contact Materials
Beryllium Copper/Bronze
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
性别
Plug
子类别
射频互连器件
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
1-1393682-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。