TE Connectivity 1-1393810-8
- 收藏
- 对比
1-1393810-8
2460-1-1393810-8
继电器
--
大陆
立即发货

Signal Relays, 150 VDC Contact Voltage, 125 VAC Contact Voltage, 620 mW Coil Power (DC), Screw Mount / Socket, Solder / Plug-In, Axicom Cradle Relay N
1最小包装量--
1-1393810-8详情
TE Connectivity 1-1393810-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Terminal Typeu2009
Plug-In, Solder
Signal Relay Mounting Typeu2009
Screw Mount, Socket
Signal Relay Coil Power Rating (DC)u2009(mW)
620
Contact Voltage Ratingu2009(VDC)
150
Contact Voltage Ratingu2009(VAC)
125
Alias #
V23154M 712B104
TE Internal Description
V23154M 712B104
TE Internal #
1-1393810-8
1-1393810-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。