TE Connectivity 1-1410271-4
- 收藏
- 对比
1-1410271-4
2460-1-1410271-4
套管 - 电源连接器
--
大陆
立即发货

Backplane Power Connectors, PCB Mount Header, Board-to-Board, 4 Position, Right Angle, Traditional Backplane, 3.6 mm [.141 in] Centerline
1最小包装量--
1-1410271-4详情
TE Connectivity 1-1410271-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Number of Positionsu2009
4
Connector Systemu2009
Board-to-Board
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
MULTIGIG RT PWR .8 R/A HDR 4P PBFR
Backplane Architectureu2009
Traditional Backplane
TE Internal #
1-1410271-4
1-1410271-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。