TE Connectivity 1-1410353-8
- 收藏
- 对比
1-1410353-8
2460-1-1410353-8
背板连接器 - 配件
--
大陆
立即发货

Backplane Guide Hardware
1最小包装量--
1-1410353-8详情
TE Connectivity 1-1410353-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
80
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
不适用
包装
Tray
子类别
背板连接器
产品类别
High Speed / Modular Connectors
产品类别
High Speed / Modular Connectors
1-1410353-8拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。