TE Connectivity 1-1437045-9
- 收藏
- 对比
1-1437045-9详情
TE Connectivity 1-1437045-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Number of Rows Loaded
2
Contact Materials
PHOSPHOR BRONZE
Contact Finish Mating
GOLD (30) OVER NICKEL
Risk Rank
5.86
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
Obsolete
Rohs Code
无
Manufacturer Part Number
1-1437045-9
JESD-609代码
e4
连接器类型
板连接器
附加功能
LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
24
Reach合规守则
compliant
触点性别
MALE
UL可燃性规范
94V-0
终端类型
IDC
触点表面处理 终端
Gold (Au) - with Nickel (Ni) barrier
1-1437045-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。