TE Connectivity 1-144273-2
- 收藏
- 对比
1-144273-2
2460-1-144273-2
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Receptacle, Wire-to-Board, 12 Position, 2.54 mm [.1 in] Centerline, Insulation Displacement (IDC), Potter & Brumfield IDC Series
1最小包装量--
1-144273-2详情
TE Connectivity 1-144273-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Connector Product Typeu2009
连接器组件
TE Internal Description
PLUG HE13 IDC 90 12 P AWG 24
TE Internal #
1-144273-2
1-144273-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。