TE Connectivity 1-1445297-3
- 收藏
- 对比
1-1445297-3
2460-1-1445297-3
矩形连接器 - 针座,插座,母插口
--
大陆
立即发货

Conn Recept 30POS R/a SMD
1最小包装量--
1-1445297-3详情
TE Connectivity 1-1445297-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
表面贴装
RoHS
Non-Compliant
包装
Bulk
终端
Solder
连接器类型
Center Strip Contact, Receptacle
定位的数量
30
颜色
Natural
行数
2
螺距
787.4 µm
接头数量
30
辐射硬化
无
无铅
含铅
1-1445297-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。