TE Connectivity 1-1452483-4
- 收藏
- 对比
1-1452483-4
2460-1-1452483-4
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 2 Position, .315 in [8 mm] Centerline, Green, Cable Mount (Free-Hanging), -40 – 185 °F [-40 – 85 °C]
1最小包装量--
1-1452483-4详情
TE Connectivity 1-1452483-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Centerline (Pitch)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
2POS,FAKRA II,PLUG HSG,8MM CODE N,ASSY
TE Internal #
1-1452483-4
1-1452483-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。