TE Connectivity 1-1452584-1
- 收藏
- 对比
1-1452584-1
2460-1-1452584-1
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Female Terminals, Z, Wire-to-Wire / Board-to-Board, 1 Position, FAKRA RF Connector System
1最小包装量--
1-1452584-1详情
TE Connectivity 1-1452584-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1452584-1
TE Internal Description
1 WAY PLUG CONN FAKRA2
Connector & Housing Typeu2009
内螺纹端子外壳
Connector Codeu2009
Z
Connector Systemu2009
Board-to-Board, Wire-to-Wire
Number of Positionsu2009
1
Sealableu2009
无
1-1452584-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。