TE Connectivity 1-146763-6
- 收藏
- 对比
1-146763-6
2460-1-146763-6
矩形连接器 - 针座,公插针
--
大陆
立即发货

Board-to-Board Headers & Receptacles
1最小包装量--
1-146763-6详情
TE Connectivity 1-146763-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
500 V
Unit Weight
10.229449 oz
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Molex
Brand
Molex / GWconnect
Tradename
HDC
RoHS
Details
系列
93601
包装
Bulk
子类别
电源连接器
产品类别
重型电源连接器
产品类别
重型电源连接器
1-146763-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。