TE Connectivity 1-1473057-2
- 收藏
- 对比
1-1473057-2
2460-1-1473057-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 4 Position, 7.92 mm [.312 in] Centerline, Printed Circuit Board, UL 94V-0, Economy Power
1最小包装量--
1-1473057-2详情
TE Connectivity 1-1473057-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
7.92u2009mmu2009[u2009.312u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
EP CONN HDR 2/4P
TE Internal #
1-1473057-2
1-1473057-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。