TE Connectivity 1-1478180-0
- 收藏
- 对比
1-1478180-0
2460-1-1478180-0
同轴连接器(射频)
--
大陆
立即发货

CONNECTOR, CABLE TERMINATED, MALE, N CONNECTOR, CRIMP, PLUG
1最小包装量--
1-1478180-0详情
TE Connectivity 1-1478180-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Contact Materials
Brass
RoHS
Compliant
包装
Bulk
终端
Crimp
连接器类型
Straight
性别
Male
方向
Straight
频率
11 GHz
无铅
无铅
1-1478180-0拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。