TE Connectivity 1-1478988-0
- 收藏
- 对比
1-1478988-0
2460-1-1478988-0
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, SMA RF Interface, Jack, 50 Ω, RG 405, Threaded, 26 GHz Operating Frequency, Cable-to-Panel, 1 Position, Sealable, AMP SMA
1最小包装量--
1-1478988-0详情
TE Connectivity 1-1478988-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1478988-0
TE Internal Description
SMA B/HD JK DS RG405 GSS
RF Interfaceu2009
SMA
RF Connector Styleu2009
Jack
RF Connector Mated Outer Diameter (Approximate)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Impedanceu2009(Ω)
50
Compatible With RF Cable Typeu2009
RG 405
1-1478988-0拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。