TE Connectivity 1-1489128-0
- 收藏
- 对比
1-1489128-0
2460-1-1489128-0
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 300 VAC, 300 VDC, Gold, 20 – 18 AWG Wire Size, .5 – .8 mm² Wire Size, 1020 – 1620 CMA Wire Size, Wire-to-Board, Wire & Cable
1最小包装量--
1-1489128-0详情
TE Connectivity 1-1489128-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1489128-0
TE Internal Description
CONT LEV 3 PLTED HI PWR STRP
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
300
Wire Sizeu2009(AWG)
20 – 18
Contact Mating Area Plating Materialu2009
Gold
Operating Voltageu2009(VDC)
300
1-1489128-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。