TE Connectivity 1-1489715-1
- 收藏
- 对比
1-1489715-1
2460-1-1489715-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 3 Position, 3 mm [.118 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
1-1489715-1详情
TE Connectivity 1-1489715-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1489715-1
TE Internal Description
RECPT ASSY MPD 3 POS HI PWR
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
3u2009mmu2009[u2009.118u2009inu2009]
1-1489715-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。