TE Connectivity 1-150504-2
- 收藏
- 对比
1-150504-2
2460-1-150504-2
集成电路(IC)
--
大陆
立即发货

BUTTON CONTACT 20-16 .0158 X .625 TPBR
1最小包装量--
1-150504-2详情
TE Connectivity 1-150504-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks, 5 Days
Manufacturer Part Number
1-150504-2
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
Manufacturer Series
150504
Factory Pack QuantityFactory Pack Quantity
5000
Brand
TE Connectivity / AMP
RoHS
Details
子类别
Terminals
Reach合规守则
unknown
Brand Name
AMP
连接器支持类型
连接器附件
产品类别
Terminals
产品
专用终端
产品类别
Terminals
1-150504-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。