TE Connectivity 1-1532175-6
- 收藏
- 对比
1-1532175-6
2460-1-1532175-6
D 形连接器
--
大陆
立即发货

1-1532175-6 datasheet pdf and D-Sub Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
1-1532175-6详情
TE Connectivity 1-1532175-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 weeks ago)
触点镀层
Gold
Contact Materials
Copper
RoHS
Non-Compliant
连接器类型
Receptacle, Socket
定位的数量
31
接头数量
31
引线长度
25.4 mm
镀层
Nickel
预载
有
1-1532175-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。