TE Connectivity 1-1532176-8
- 收藏
- 对比
1-1532176-8
2460-1-1532176-8
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, 37 Position, Wire & Cable
1最小包装量--
1-1532176-8详情
TE Connectivity 1-1532176-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1532176-8
TE Internal Description
M83513/04-F02C, MCKS-C2-B-37S6G1-36.0
Mil-Spec
M83513/04-F02C
Alias #
094-6636-0002
Connector & Housing Typeu2009
Receptacle
Number of Positionsu2009
37
Connector & Contact Terminates Tou2009
Wire & Cable
1-1532176-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。