TE Connectivity 1-1532180-7
- 收藏
- 对比
1-1532180-7
2460-1-1532180-7
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Plug, 15 Position, Wire & Cable
1最小包装量--
1-1532180-7详情
TE Connectivity 1-1532180-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
15
Connector & Housing Typeu2009
Plug
Alias #
094-6235-0001
Mil-Spec
M83513/03-B01C
TE Internal Description
M83513/03-B01C, MCKS-C2-B-15P6G1-18.0
TE Internal #
1-1532180-7
1-1532180-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。