TE Connectivity 1-1532184-5
- 收藏
- 对比
1-1532184-5
2460-1-1532184-5
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Plug, 37 Position, Wire & Cable
1最小包装量--
1-1532184-5详情
TE Connectivity 1-1532184-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1532184-5
TE Internal Description
M83513/03-F07N, MCKS-N1-B-37P5L5-0.5
Mil-Spec
M83513/03-F07N
Alias #
094-6625-0007
Connector & Housing Typeu2009
Plug
Number of Positionsu2009
37
Connector & Contact Terminates Tou2009
Wire & Cable
1-1532184-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。