TE Connectivity 1-1532277-0
- 收藏
- 对比
1-1532277-0
2460-1-1532277-0
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, 25 Position, Printed Circuit Board
1最小包装量--
1-1532277-0详情
TE Connectivity 1-1532277-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1532277-0
TE Internal Description
M83513/25-D03CP = MCKS-C2-P-25SST1B
Mil-Spec
M83513/25-D03CP
Alias #
MCKS-C2-P-25SST1B
Connector & Housing Typeu2009
Receptacle
Number of Positionsu2009
25
Mounting Hardwareu2009
千斤顶立柱总成
Connector & Contact Terminates Tou2009
印刷电路板
1-1532277-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。