TE Connectivity 11543931
- 收藏
- 对比
11543931详情
TE Connectivity 11543931重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 6 days ago)
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
MSC-36
Manufacturer
Sealmaster
RoHS
Compliant
包装
Tape & Reel
轴承类型
Cylindrical Cartridge
辐射硬化
无
11543931拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。