TE Connectivity 1-1546111-6
- 收藏
- 对比
1-1546111-6
2460-1-1546111-6
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 16 Position, .2 in [5.08 mm] Centerline, 1 Row, 30 – 12 AWG Wire Size, 15 A, 300 VAC
1最小包装量--
1-1546111-6详情
TE Connectivity 1-1546111-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1546111-6
TE Internal Description
EUROSTYLE TB,HEADER,GREY,16POS
Terminal Block Connector Typeu2009
Header
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
16
Centerline (Pitch)u2009
5.08u2009mmu2009[u2009.2u2009inu2009]
Number of Rowsu2009
1
1-1546111-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。